Altech Corp. 22mm Illum. Metal Selector Switch 3POS 2ASL3LB-3-048

Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote Datasheet
Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22mm Illum. Metal Selector Switch 3POS - 2ASL3LB-3-048 - Altech Corp.
Flemington, NJ, USA
22mm Illum. Metal Selector Switch 3POS
2ASL3LB-3-048
22mm Illum. Metal Selector Switch 3POS 2ASL3LB-3-048
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized

Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm Flush Momentary with Bulb Holder
  • LED Blub and Mounting Bracket
  • UL Recognized
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pilot Lights and Indicator Lights
Product Number 2ASL3LB-3-048
Product Name 22mm Illum. Metal Selector Switch 3POS
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
Width 22 mm (0.8661 inch)
Unlock Full Specs
to access all available technical data

Similar Products

22 mm Illum. Metal Selector Switch 2 Pos - 2ASL6LB-1-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL7LB-3-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL3LB-2-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL4LB-4-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details