Altech Corp. Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators 2ASL1LB-2-024

Description
Selector with bulb holder, LED bulb and mounting bracket
Request a Quote
Description
Selector with bulb holder, LED bulb and mounting bracket
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2ASL1LB-2-024 is a 22 mm LED illuminated metal selector switch operator designed for use in various applications. It features a spring return mechanism and is rated for 24 VAC/DC operation. The switch is compatible with up to four switch contacts, which are sold separately, allowing for customization based on specific project requirements. The operator includes a bulb holder and an LED bulb, ensuring visibility in low-light conditions. It is suitable for NEMA Type 4X environments, making it resistant to dust and water ingress. The product is available in multiple colors and configurations, providing flexibility for different signaling needs.

Datasheet Summary
Powered by GS/AI

The 2ASL1LB-2-024 is a 22 mm LED illuminated metal selector switch operator designed for use in various applications. It features a spring return mechanism and is rated for 24 VAC/DC operation. The switch is compatible with up to four switch contacts, which are sold separately, allowing for customization based on specific project requirements. The operator includes a bulb holder and an LED bulb, ensuring visibility in low-light conditions. It is suitable for NEMA Type 4X environments, making it resistant to dust and water ingress. The product is available in multiple colors and configurations, providing flexibility for different signaling needs.

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators
2ASL1LB-2-024
Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators 2ASL1LB-2-024
Selector with bulb holder, LED bulb and mounting bracket

Selector with bulb holder, LED bulb and mounting bracket

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pushbutton Switches
Product Number 2ASL1LB-2-024
Product Name Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators
Max AC Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Max AC Voltage Rating 110 volts
Max DC Voltage Rating 110 volts
View Details
22mm Mushroom Push-Pull Buttons - 2AMPP3 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
22mm Mushroom Push Buttons - 2AM3 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
22mm Illuminated Flush Push Buttons - 2ALF8LB-110 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers