Altech Corp. 22mm Mushroom Push-Pull Buttons 2AMPP2

Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Mushroom Push-Pull Metal Operator
Request a Quote Datasheet
Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Mushroom Push-Pull Metal Operator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
22mm Mushroom Push-Pull Buttons
2AMPP2
22mm Mushroom Push-Pull Buttons 2AMPP2
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Mushroom Push-Pull Metal Operator

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • Mushroom Push-Pull
  • Metal Operator
Buy Now Datasheet
22mm Non-Illuminated Mushroom Push-Pull Push Buttons - 2AMPP2 - Altech Corp.
Flemington, NJ, USA
22mm Non-Illuminated Mushroom Push-Pull Push Buttons
2AMPP2
22mm Non-Illuminated Mushroom Push-Pull Push Buttons 2AMPP2
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm UL Recognized Includes Mounting Bracket

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm
  • UL Recognized
  • Includes Mounting Bracket
Buy Now Datasheet
Push Buttons/ 22mm Non-Illuminated Mushroom Metal Operators - 2AMPP2 - Altech Corp.
Flemington, NJ, USA
Push Buttons/ 22mm Non-Illuminated Mushroom Metal Operators
2AMPP2
Push Buttons/ 22mm Non-Illuminated Mushroom Metal Operators 2AMPP2
Mushroom push-pull with mounting bracket

Mushroom push-pull with mounting bracket

Buy Now Datasheet
Pushbutton Switches - 2AMPP2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
2AMPP2
Pushbutton Switches 2AMPP2
Push Button Oper., 22 mm,

Push Button Oper., 22 mm,

Buy Now
Pushbutton - 11711292 - Radwell International
Willingboro, NJ, United States
Pushbutton
11711292
Pushbutton 11711292
PUSH BUTTON OPER., 22 MM, NON ILL.,MUSH.,PUSH PULL,BLACK. FREE 2 YEAR RADWELL WARRANTY

PUSH BUTTON OPER., 22 MM, NON ILL.,MUSH.,PUSH PULL,BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Altech Corp. Altech Corp. Altech Corp. Powell Electronics, Inc. Radwell International
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2AMPP2 2AMPP2 2AMPP2 2AMPP2 11711292
Product Name 22mm Mushroom Push-Pull Buttons 22mm Non-Illuminated Mushroom Push-Pull Push Buttons Push Buttons/ 22mm Non-Illuminated Mushroom Metal Operators Pushbutton Switches Pushbutton
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom Raised (Plunger Style) Pushbutton
Switch Function Push-Pull Alternate Contact (Push-Push)
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Switch Dimensions 40mm head
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

22mm Mushroom Key-Release Buttons - 2AMLKB3 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Key Release
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers