Altech Corp. 22mm Illuminated Push-Pull Buttons 2ALMPP6LB-230

Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Mushroom Style Illuminated Push-Pull
Request a Quote Datasheet
Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Mushroom Style Illuminated Push-Pull
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22mm Illuminated Push-Pull Buttons - 2ALMPP6LB-230 - Altech Corp.
Flemington, NJ, USA
22mm Illuminated Push-Pull Buttons
2ALMPP6LB-230
22mm Illuminated Push-Pull Buttons 2ALMPP6LB-230
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Mushroom Style Illuminated Push-Pull

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • Mushroom Style
  • Illuminated Push-Pull
Buy Now Datasheet
22mm Illuminated Mushroom Momentary Push Buttons - 2ALMPP6LB-230 - Altech Corp.
Flemington, NJ, USA
22mm Illuminated Mushroom Momentary Push Buttons
2ALMPP6LB-230
22mm Illuminated Mushroom Momentary Push Buttons 2ALMPP6LB-230
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22mm LED Bulb and Bulb Holder Mounting Bracket CSA, CE and VDE Approved

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22mm
  • LED Bulb and Bulb Holder
  • Mounting Bracket
  • CSA, CE and VDE Approved
Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ 22 mm LED Illuminated Mushroom Metal Operators
2ALMPP6LB-230
Push Buttons/ 22 mm LED Illuminated Mushroom Metal Operators 2ALMPP6LB-230
Muhsroom illuminated push-pull with LED bulb, bulb holder, and mounting bracket

Muhsroom illuminated push-pull with LED bulb, bulb holder, and mounting bracket

Buy Now Datasheet

Technical Specifications

  Altech Corp. Altech Corp. Altech Corp.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2ALMPP6LB-230 2ALMPP6LB-230 2ALMPP6LB-230
Product Name 22mm Illuminated Push-Pull Buttons 22mm Illuminated Mushroom Momentary Push Buttons Push Buttons/ 22 mm LED Illuminated Mushroom Metal Operators
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom Raised (Plunger Style) Pushbutton
Switch Function Push-Pull Alternate Contact (Push-Push)
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Switch Dimensions 40mm head
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Flush Push Buttons - 2ALF5LB-024 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
4 suppliers
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details
22mm Illuminated Mushroom Push Buttons - 2ALM4LB-110 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL1LB-1-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details