Altech Corp. Push Buttons/ 22mm LED Illuminated Metal Flush Operators 2ALF4LB-110D

Description
Project momentary with bulb, bulb holder and mounting bracket
Request a Quote
Description
Project momentary with bulb, bulb holder and mounting bracket
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2ALF4LB-110D is a 22mm LED illuminated metal flush operator designed for momentary action. It operates at 110V DC and features a robust construction suitable for NEMA Type 4X environments, making it suitable for various industrial applications. The product includes a bulb, bulb holder, and mounting bracket, and replacement bulbs are available. It is compatible with heavy-duty contact blocks that can be stacked for multiple circuits, allowing for flexible configurations. The operator is designed for easy installation in plastic enclosures with the appropriate washer. This product is ideal for engineers seeking reliable and durable push button solutions in demanding environments.

Datasheet Summary
Powered by GS/AI

The 2ALF4LB-110D is a 22mm LED illuminated metal flush operator designed for momentary action. It operates at 110V DC and features a robust construction suitable for NEMA Type 4X environments, making it suitable for various industrial applications. The product includes a bulb, bulb holder, and mounting bracket, and replacement bulbs are available. It is compatible with heavy-duty contact blocks that can be stacked for multiple circuits, allowing for flexible configurations. The operator is designed for easy installation in plastic enclosures with the appropriate washer. This product is ideal for engineers seeking reliable and durable push button solutions in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ 22mm LED Illuminated Metal Flush Operators
2ALF4LB-110D
Push Buttons/ 22mm LED Illuminated Metal Flush Operators 2ALF4LB-110D
Project momentary with bulb, bulb holder and mounting bracket

Project momentary with bulb, bulb holder and mounting bracket

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pushbutton Switches
Product Number 2ALF4LB-110D
Product Name Push Buttons/ 22mm LED Illuminated Metal Flush Operators
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Buttons - 2ALP8LB-012 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
22mm Illuminated Push-Pull Buttons - 2ALMPP5LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Specs
Max AC Voltage Rating 24 volts
Max DC Voltage Rating 24 volts
View Details
22mm Illuminated  Selector Push Buttons - 2ASL5LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details