Altech Corp. Terminal Blocks 29.914

Description
PCB Terminal, Front Wire, 14 Pole, 5.00m
Request a Quote
Description
PCB Terminal, Front Wire, 14 Pole, 5.00m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 29.914 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
29.914
Terminal Blocks 29.914
PCB Terminal, Front Wire, 14 Pole, 5.00m

PCB Terminal, Front Wire, 14 Pole, 5.00m

Buy Now
Fixed Terminal Blocks - 29.914 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
29.914
Fixed Terminal Blocks 29.914
Fixed Terminal Blocks PCB Terminal, Front Wire, 14 Pole, 5.00mm

Fixed Terminal Blocks PCB Terminal, Front Wire, 14 Pole, 5.00mm

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 29.914 29.914
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.312 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Double-deck terminal block - Ground terminal block - 2000-2237 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers