Altech Corp. Terminal Block Wire Ferrules 2790

Description
Silver (Non-Insulated) Wire Ferrule Connector 2/0 AWG (70.00mm²) Single Wire
Request a Quote Datasheet
Description
Silver (Non-Insulated) Wire Ferrule Connector 2/0 AWG (70.00mm²) Single Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrules - 2790.0-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
2790.0-ND
Terminal Block Wire Ferrules 2790.0-ND
Silver (Non-Insulated) Wire Ferrule Connector 2/0 AWG (70.00mm²) Single Wire

Silver (Non-Insulated) Wire Ferrule Connector 2/0 AWG (70.00mm²) Single Wire

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 2790.0-ND
Product Name Terminal Block Wire Ferrules
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1320G1-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
4 suppliers
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
Headers, Plugs and Sockets - 1920-1331-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
2 suppliers