Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIRE TERMINALS
ALTECH CORP.
2622 -- BOOTLACE FERRULES
Altech Corp.
Bootlace Ferrules
2622
Description
Ferrule Insulated 22AWG Type H0.34/6
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Ferrule Insulated 22AWG Type H0.34/6
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Bootlace Ferrules
8990964
Bootlace Ferrules
8990964
Ferrule Insulated 22AWG Type H0.34/6
Ferrule Insulated 22AWG Type H0.34/6
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Wire Terminals
Product Number
8990964
Product Name
Bootlace Ferrules
Terminal Type
Ferrule Terminal; Bootlace Ferrules
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Ring Terminals
1788597
Specs
Terminal Type
Ring Terminal; Ring Terminals
Features
RoHS; Insulated
North American
16 AWG
View Details
E-Z-HOOK, a division of Tektest, Inc.
Terminal Ring on Female Thread
8715
Specs
Terminal Type
Ring Terminal
View Details
TE Connectivity
Spade Terminals
1-1377173-8
Specs
Material
Tin
Features
RoHS; Insulated
North American
16 to 22 AWG
View Details
2
suppliers
Sensata Technologies
Lug Terminals TRM0
Specs
Terminal Type
Wire Lug
Material
Copper
> AWG 0
6-0
View Details