Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
Altech Corp. | |
---|---|
Product Category | Fuses |
Product Number | 20C10x38GI |
Product Name | Slow Blow 10 x 38 Cylinder Fuses |
Fuse Type | Protective |
Fuse Material | Ceramic |
Mounting | Replaceable |
Approvals / Standards | IEC; VDE |