Enclosure made of polycarbonate with a transparent cover and quick-turn screws, rated IP67 and UL Type 4X, dimensions 124 mm x 122 mm x 85 mm. The cover includes a 97 mm x 95 mm x 0.4 mm recess and an integrated retainer. Material temperature range is -40°C to 120°C. Gasket material is polyurethane. UL recognized.
Enclosure, Polycarbonate, Gray with transparent cover, quick turn screws, smooth walls
TGPC1212-9-to, 124x122x85mm
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 201-505-01 | 201-505-01 |
| Product Name | TG Series Enclosures | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures | Junction Box |
| Shape | Rectangular | |
| Length | 4.88 inch (124 mm) | |
| Width | 4.8 inch (122 mm) | |
| Depth | 3.35 inch (85.09 mm) |