The 1P18U1H/26 is a single-phase UL508 listed busbar with 1/2 pole spacing, designed for use with Altech R-Series, ABL UR, V-EA, and MA series manual motor controllers and supplementary protectors. It has 26 poles and a total length of 690 mm, constructed from copper with polyamide insulation. It supports an electrical rating of 80 A at 600 V AC/DC with 18 mm² cross-section, and a short-circuit withstand rating of 10 kA. The busbar is line/load reversible and can be cut without losing UL approval. The part complies with UL508, VDE0660 Part 100 and 502, VDE 0606, and VDE 0659 standards.
The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Busbars and Busways |
| Product Number | 1P18U1H/26 |
| Product Name | Single Phase Busbar with 1/2 Pole Spacing |
| Busbar Type | Single Conductor |