The 1P18U1/35 is a single-phase UL1077/508 listed busbar with standard spacing, featuring 35 poles and a length of 626 mm. It is constructed with copper conductors and polyamide insulation, rated for 80 A at 600 V AC/DC with an 18 mm² cross-section. The busbar supports line/load reversal, can be cut without losing UL approval, and has a short-circuit withstand rating of 10 kA. It is compliant with UL508, VDE0660 Part 100 and 502, VDE 0606, and VDE 0659 standards.
The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Busbars and Busways |
| Product Number | 1P18U1/35 |
| Product Name | Single Phase Busbar with Standard Spacing |
| Busbar Type | Single Conductor |