The 1P18U1/33 is a single-phase UL1077/508 listed busbar with standard spacing, 33 poles, and a length of 590 mm, designed to interconnect Manual Motor Controllers and Supplementary Protectors. It is constructed from copper with polyamide insulation, rated for 80 A at 600 V AC/DC with 18 mm² cross-section, and withstands up to 10 kA short-circuit current. The busbar supports line/load reversibility and can be cut without voiding UL approval. It complies with UL508, VDE0660 Part 100 and 502, VDE 0606, and VDE 0659 standards.
The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Busbars and Busways |
| Product Number | 1P18U1/33 |
| Product Name | Single Phase Busbar with Standard Spacing |
| Busbar Type | Single Conductor |