Altech Corp. TG Series Enclosures 101-005-91

Description
Enclosure, ABS, Gray with transparent cover, smooth walls
Request a Quote
Description
Enclosure, ABS, Gray with transparent cover, smooth walls
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TG Series Enclosure, part number 101-005-91, features a transparent polycarbonate cover and is designed to provide a high level of protection with an IP67 rating, suitable for UL TYPE 4X and 12 applications. The enclosure is constructed from durable polycarbonate, which can withstand temperatures ranging from -40AöC to 120AöC (-40AöF to 248AöF). It includes a smooth sidewall design and an integrated cover retainer for secure closure. The enclosure dimensions are 124 mm in length, 122 mm in width, and 55 mm in height. It is equipped with standard screws for assembly. This enclosure is ideal for applications requiring robust environmental protection and reliable performance.

Datasheet Summary
Powered by GS/AI

The TG Series Enclosure, part number 101-005-91, features a transparent polycarbonate cover and is designed to provide a high level of protection with an IP67 rating, suitable for UL TYPE 4X and 12 applications. The enclosure is constructed from durable polycarbonate, which can withstand temperatures ranging from -40AöC to 120AöC (-40AöF to 248AöF). It includes a smooth sidewall design and an integrated cover retainer for secure closure. The enclosure dimensions are 124 mm in length, 122 mm in width, and 55 mm in height. It is equipped with standard screws for assembly. This enclosure is ideal for applications requiring robust environmental protection and reliable performance.

Suppliers

Company
Product
Description
Supplier Links
TG Series Enclosures - 101-005-91 - Altech Corp.
Flemington, NJ, USA
TG Series Enclosures
101-005-91
TG Series Enclosures 101-005-91
Enclosure, ABS, Gray with transparent cover, smooth walls

Enclosure, ABS, Gray with transparent cover, smooth walls

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Industrial Enclosures
Product Number 101-005-91
Product Name TG Series Enclosures
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.88 inch (124 mm)
Width 4.8 inch (122 mm)
Depth 2.17 inch (55.12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 106-513 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers
TK Series Enclosures - 110-915 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
TG Series Enclosures - 101-003-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.31 inch (84.07 mm)
View Details
TK Series Enclosures - 120-407 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
4 suppliers