Altech Corp. Proximity Sensors 08400830563

Description
Ultrasonic Sensor KURT400-M18KB93-ANU- V2
Request a Quote
Description
Ultrasonic Sensor KURT400-M18KB93-ANU- V2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 08400830563 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
08400830563
Proximity Sensors 08400830563
Ultrasonic Sensor KURT400-M18KB93-ANU- V2

Ultrasonic Sensor KURT400-M18KB93-ANU-V2

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Proximity Sensors
Product Number 08400830563
Product Name Proximity Sensors
Sensor Technology Ultrasonic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A3260ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High Temperature Inductive Proximity Sensors - IN50 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 1.97 inch (50 mm)
View Details
Retro-reflective sensor - SOEG-RSP-M12-PS-K-2L - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 1 kHz
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
2 suppliers