Altech Corp. Proximity Sensors 08317610241

Description
Inductive Sensor KJ1,5-M8MB40-DPS-X03 03
Request a Quote
Description
Inductive Sensor KJ1,5-M8MB40-DPS-X03 03
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 08317610241 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
08317610241
Proximity Sensors 08317610241
Inductive Sensor KJ1,5-M8MB40-DPS-X03 03

Inductive Sensor KJ1,5-M8MB40-DPS-X0303

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Proximity Sensors
Product Number 08317610241
Product Name Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A3240EUA-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Controller with Optocoupler - optoCONTROL CLS1000-OC - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details