Alpine Technical Services Mainfed Shower GES1P Wide-Format Safety Shower

Description
This unique safety shower features an extra large cubicle with room for a second person in the cubicle to assist an accident victim. It is fully Compliant with ANSI Z358.1 2009 Standards for Safety Showers and Eyewashes when connected to a tepid (16°C - 38°C)/(60°F - 100°F), potable water supply. This Durable, Reliable and Cost-effective Safety Shower is manufactured using 304 Stainless Steel framework, valves & linkages. Side and Rear Panels are made of heavy GRP, which is treated for Superior Resistance to sunlight. This Safety Shower may be used Inside or Outdoors. Features: Green, Yellow or White GRP Cubicle Stainless Steel (304, 316 available) Frame Testing Lever (on outside of shower) Walk-on Gritted Platform (luminous in the dark) Overhead ABS Rose Drain Sump with 2" Stainless Steel Outlet (outlet on back of shower) - (Not Shown in Photo) GEB1 Eyewash with Activating Dust Cover fitted on Inside of Cubicle Internal Low-Energy Lamp Front Over-lapping Strip Curtain to contain wash-off and protect from wind. - (Not Shown in Photo) OPTIONS: Flashing Alarm & Siren with Remote Signal-capable Microswitches Class 1 Division 2 Hazardous Area Components Scald Valve Fitted to Shower Sun Canopy for Hot, Sunny Climates
Description
This unique safety shower features an extra large cubicle with room for a second person in the cubicle to assist an accident victim. It is fully Compliant with ANSI Z358.1 2009 Standards for Safety Showers and Eyewashes when connected to a tepid (16°C - 38°C)/(60°F - 100°F), potable water supply. This Durable, Reliable and Cost-effective Safety Shower is manufactured using 304 Stainless Steel framework, valves & linkages. Side and Rear Panels are made of heavy GRP, which is treated for Superior Resistance to sunlight. This Safety Shower may be used Inside or Outdoors. Features: Green, Yellow or White GRP Cubicle Stainless Steel (304, 316 available) Frame Testing Lever (on outside of shower) Walk-on Gritted Platform (luminous in the dark) Overhead ABS Rose Drain Sump with 2" Stainless Steel Outlet (outlet on back of shower) - (Not Shown in Photo) GEB1 Eyewash with Activating Dust Cover fitted on Inside of Cubicle Internal Low-Energy Lamp Front Over-lapping Strip Curtain to contain wash-off and protect from wind. - (Not Shown in Photo) OPTIONS: Flashing Alarm & Siren with Remote Signal-capable Microswitches Class 1 Division 2 Hazardous Area Components Scald Valve Fitted to Shower Sun Canopy for Hot, Sunny Climates

Suppliers

Company
Product
Description
Supplier Links
This unique safety shower features an extra large cubicle with room for a second person in the cubicle to assist an accident victim. It is fully Compliant with ANSI Z358.1 2009 Standards for Safety Showers and Eyewashes when connected to a tepid (16°C - 38°C)/(60°F - 100°F), potable water supply. This Durable, Reliable and Cost-effective Safety Shower is manufactured using 304 Stainless Steel framework, valves & linkages. Side and Rear Panels are made of heavy GRP, which is treated for Superior Resistance to sunlight. This Safety Shower may be used Inside or Outdoors. Features: Green, Yellow or White GRP Cubicle Stainless Steel (304, 316 available) Frame Testing Lever (on outside of shower) Walk-on Gritted Platform (luminous in the dark) Overhead ABS Rose Drain Sump with 2" Stainless Steel Outlet (outlet on back of shower) - (Not Shown in Photo) GEB1 Eyewash with Activating Dust Cover fitted on Inside of Cubicle Internal Low-Energy Lamp Front Over-lapping Strip Curtain to contain wash-off and protect from wind. - (Not Shown in Photo) OPTIONS: Flashing Alarm & Siren with Remote Signal-capable Microswitches Class 1 Division 2 Hazardous Area Components Scald Valve Fitted to Shower Sun Canopy for Hot, Sunny Climates

This unique safety shower features an extra large cubicle with room for a second person in the cubicle to assist an accident victim. It is fully Compliant with ANSI Z358.1 2009 Standards for Safety Showers and Eyewashes when connected to a tepid (16°C - 38°C)/(60°F - 100°F), potable water supply. This Durable, Reliable and Cost-effective Safety Shower is manufactured using 304 Stainless Steel framework, valves & linkages. Side and Rear Panels are made of heavy GRP, which is treated for Superior Resistance to sunlight. This Safety Shower may be used Inside or Outdoors.
Features:

  • Green, Yellow or White GRP Cubicle
  • Stainless Steel (304, 316 available) Frame
  • Testing Lever (on outside of shower)
  • Walk-on Gritted Platform (luminous in the dark)
  • Overhead ABS Rose
  • Drain Sump with 2" Stainless Steel Outlet (outlet on back of shower) - (Not Shown in Photo)
  • GEB1 Eyewash with Activating Dust Cover fitted on Inside of Cubicle
  • Internal Low-Energy Lamp
  • Front Over-lapping Strip Curtain to contain wash-off and protect from wind. - (Not Shown in Photo)

OPTIONS:

  • Flashing Alarm & Siren with Remote Signal-capable Microswitches
  • Class 1 Division 2 Hazardous Area Components
  • Scald Valve Fitted to Shower
  • Sun Canopy for Hot, Sunny Climates
Supplier's Site

Technical Specifications

  Alpine Technical Services
Product Category Shower and Eye Washing Stations
Product Number GES1P Wide-Format Safety Shower
Product Name Mainfed Shower
Type Eye Wash; Drench Shower
Unlock Full Specs
to access all available technical data

Similar Products

 - 763486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Eye Wash; Face Wash; Drench Shower
Mounting Wall Mount
View Details