- Trained on our vast library of engineering resources.

Alpha Wire Mini Male to Cut End 5 Pole TPE Cordset LR0500109

Description
Rugged overmolded cordsets provide a convenient plug and play solution allowing for shorter installation times and easier field installation while at the same time reducing chances of human error. Our cordsets use Alpha Wire premium cable jackets like our EcoFlex PUR, PLTC rated TPE, and -40°C PVC. Pair our cordsets with M8 & M12 passive distribution boxes, receptacles, field attachables and splitters for a one stop shop for connectivity needs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Male to Cut End 5 Pole TPE Cordset - LR0500109 - Alpha Wire
Elizabeth, NJ, United States
Mini Male to Cut End 5 Pole TPE Cordset
LR0500109
Mini Male to Cut End 5 Pole TPE Cordset LR0500109
Rugged overmolded cordsets provide a convenient plug and play solution allowing for shorter installation times and easier field installation while at the same time reducing chances of human error. Our cordsets use Alpha Wire premium cable jackets like our EcoFlex PUR, PLTC rated TPE, and -40°C PVC. Pair our cordsets with M8 & M12 passive distribution boxes, receptacles, field attachables and splitters for a one stop shop for connectivity needs.

Rugged overmolded cordsets provide a convenient plug and play solution allowing for shorter installation times and easier field installation while at the same time reducing chances of human error. Our cordsets use Alpha Wire premium cable jackets like our EcoFlex PUR, PLTC rated TPE, and -40°C PVC. Pair our cordsets with M8 & M12 passive distribution boxes, receptacles, field attachables and splitters for a one stop shop for connectivity needs.

Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Cable Assemblies
Product Number LR0500109
Product Name Mini Male to Cut End 5 Pole TPE Cordset
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

M12 Male to M12 Female 5 Pole ZHPUR Cordset - DR05AR102 - Alpha Wire
Specs
Application Instrumentation and Control
Product Type Patch
Connector Type M12M
View Details
Xtra-Guard® 1 PVC Control Cable - 5129/19C - Alpha Wire
Specs
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; 0.032" Wall, Nom.,PVC
Cable Insulation Polyvinyl Chloride; 0.010" Wall, Nom. PVC, Semi Rigid
View Details
Communication and Control Cable - 1307C - Alpha Wire
Specs
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; 0.032" Wall, Nom.,PVC
Cable Insulation Polyvinyl Chloride; 0.010" Wall, Nom. PVC
View Details
Xtra-Guard® 2 Cable - 25010 - Alpha Wire
Specs
Product Category Cable
Cable Jacket 0.032" Wall, Nom.,Polyurethane (TPU)
Cable Insulation Polyvinyl Chloride; 0.010" Wall, Nom. PVC, Semi Rigid
View Details