Alpha Wire
Xtra-Guard® 1 PVC Control Cable
5110/80C
Description
Xtra-Guard 1 Catalog
Request a Quote
Email Supplier
Datasheet
Suppliers
Xtra-Guard® 1 PVC Control Cable
5110/80C
Supplier's Site
Datasheet
Technical Specifications
Product Category
|
Control and Instrumentation Cables |
Product Number
|
5110/80C |
Product Name
|
Xtra-Guard® 1 PVC Control Cable |
Product Type
|
Multiconductor Cable
|
Cable Jacket
|
Polyvinyl Chloride; 0.053" Wall, Nom.,PVC
|
Cable Insulation
|
Polyvinyl Chloride; 0.010" Wall, Nom. PVC, Semi Rigid
|
Cable Conductor
|
22 (7/30) AWG Tinned Copper
|
Cable Shielding
|
SupraShield (Premium Foil/Braid)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
Multiconductor Cable
Cable Jacket
Polyvinyl Chloride; 0.035" Wall, Nom.,PVC
Cable Insulation
Polyvinyl Chloride; 0.010" Wall, Nom. PVC, Semi Rigid
View Details
Product Type
Multiconductor Cable
Cable Jacket
Polyvinyl Chloride; 0.035" Wall, Nom.,PVC
Cable Insulation
Polyvinyl Chloride; 0.010" Wall, Nom. PVC, Semi Rigid
View Details
Product Category
Cable
Cable Jacket
Polyethylene; 0.034" Wall, Nom.,Chlorinated Polyethylene (CPE)
Cable Insulation
Ethylene Propylene Diene Elastomer; 0.032" Wall, Nom. EPDM Rubber
View Details
Product Type
Multiconductor Cable
Cable Jacket
Polyvinyl Chloride; 0.032" Wall, Nom.,PVC
Cable Insulation
Polyvinyl Chloride; 0.010" Wall, Nom. PVC
View Details