Xtra-Guard® 2 - Abrasion resistant to withstand mechanical abuse
Alpha Wire | |
---|---|
Product Category | Multiconductor Cables |
Product Number | 25362/1 |
Product Name | Xtra-Guard® 2 Cable |
Product Category | Cable |
Cable Jacket | 0.032" Wall, Nom.,Polyurethane (TPU) |
Cable Insulation | Polyvinyl Chloride; 0.016" Wall, Nom. PVC |
Cable Conductor | 16 (19/.0117) AWG TC |
Cable Shielding | Foil; FOIL |