Xtra-Guard® 2 - Abrasion resistant to withstand mechanical abuse
Alpha Wire | |
---|---|
Product Category | Multiconductor Cables |
Product Number | 25279/11 |
Product Name | Xtra-Guard® 2 Cable |
Product Category | Cable |
Cable Jacket | 0.032" Wall, Nom.,Polyurethane (TPU) |
Cable Insulation | Polyvinyl Chloride; 0.010" Wall, Nom. PVC, Semi Rigid |
Cable Conductor | 24 (7/32) AWG TC |
Cable Shielding | SupraShield (Premium Foil/Braid) |