Alpha Wire Low Smoke Zero Halogen Communication and Control Cable 1178L

Description
Alpha Wire's low-smoke, zero-halogen (LSZH) communication and control cable combines LSZH-rated insulation and jackets with the rugged performance you expect from Alpha. The specially formulated LSZH material minimizes the effects from smoke and harmful corrosive gases in the event of combustion. Low smoke means easier visibility in exiting the area and reduced danger of smoke inhalation, while low toxicity means no harm to people from halogenated gases.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Smoke Zero Halogen Communication and Control Cable - 1178L - Alpha Wire
Elizabeth, NJ, United States
Low Smoke Zero Halogen Communication and Control Cable
1178L
Low Smoke Zero Halogen Communication and Control Cable 1178L
Alpha Wire's low-smoke, zero-halogen (LSZH) communication and control cable combines LSZH-rated insulation and jackets with the rugged performance you expect from Alpha. The specially formulated LSZH material minimizes the effects from smoke and harmful corrosive gases in the event of combustion. Low smoke means easier visibility in exiting the area and reduced danger of smoke inhalation, while low toxicity means no harm to people from halogenated gases.

Alpha Wire's low-smoke, zero-halogen (LSZH) communication and control cable combines LSZH-rated insulation and jackets with the rugged performance you expect from Alpha. The specially formulated LSZH material minimizes the effects from smoke and harmful corrosive gases in the event of combustion. Low smoke means easier visibility in exiting the area and reduced danger of smoke inhalation, while low toxicity means no harm to people from halogenated gases.

Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Control and Instrumentation Cables
Product Number 1178L
Product Name Low Smoke Zero Halogen Communication and Control Cable
Product Type Multiconductor Cable
Cable Jacket 0.025" Wall, Nom.,Low Smoke Zero Halogen (LSZH)
Cable Insulation 0.010" Wall, Nom. Low Smoke Zero Halogen (LSZH)
Cable Conductor 22 (7/30) AWG Tinned Copper
Cable Shielding No Shielding; UNSHIELDED
Unlock Full Specs
to access all available technical data

Similar Products

Xtra-Guard® 2 Cable - 25060/15 - Alpha Wire
Specs
Product Category Cable
Cable Jacket 0.032" Wall, Nom.,Polyurethane (TPU)
Cable Insulation Polyvinyl Chloride; 0.016" Wall, Nom. PVC
View Details
Xtra-Guard® 2 Cable - 25199/20 - Alpha Wire
Specs
Product Category Cable
Cable Jacket 0.032" Wall, Nom.,Polyurethane (TPU)
Cable Insulation Polyvinyl Chloride; 0.010" Wall, Nom. PVC, Semi Rigid
View Details
Communication and Control Cable - 1219/15C - Alpha Wire
Specs
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; 0.032" Wall, Nom.,PVC
Cable Insulation Polyvinyl Chloride; 0.010" Wall, Nom. PVC
View Details
Communication and Control Cable - 1181/30C - Alpha Wire
Specs
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; 0.032" Wall, Nom.,PVC
Cable Insulation Polyvinyl Chloride; 0.010" Wall, Nom. PVC
View Details