Human Neopterin ELISA Kit, 96 tests, Quantitative
General Information Neopterin [D-erythro-neopterin
] belongs to the group of pteridines. Neopterin as well as other pteridines are derived in vivo from guanosine-triphophat
e (GTP). Neopterin represents a precursor molecule of biopterin that is an essential cofactor in neurotr
SpeciesReactivity Human
Form Stds=0-100 ng/ml; Sample=25 ul; Sensitivity=0.2 ng/ml; 150 min assay; Quantitative; Competitive assay; 96 tests
Samples Serum. Other fluids not optimized.
KitContents 1. Anti-neopterin antibody coated Strip plate, (96 wells) 34112. Neopterin Std. A, 1 ml, 0 ng/ml 3412A3. Neopterin Std. B, 0.5 ml; 0.5 ng/ml 3412B4. Neopterin Std. C, 0.5 ml; 1.5 ng/ml 3412C5. Neopterin Std. D, 0.5 ml; 3.0 ng/ml 3412D6. Neopterin Std. E, 0.5 ml; 6.0 ng/ml 3412E7. Neopterin Std. F, 0.5 ml; 12.0 ng/ml 3412F8. Neopterin Std. G, 0.5 ml; 24.0 ng/ml 3412G9. Neopterin Std. H, 0.5 ml; 100.0 ng/ml 3412H10. Neopterin Control 1, 0.5 ml (values on the vial) 3413C111. Neopterin Control 2, 0.5 ml (values on the vial) 3413C212. Stds and Controls prepared human serum base containing 0.02% thimerosal 13. Neopterin Conjugate Diluent, 18 ml 341414. Neopterin-HRP Conjugate, 0.3 ml (100X) 341515. Wash buffer 10 ml (10X) WN-1016. TMB Substrate Solution, 11 ml TMB-2S17. Stop Solution, 11 ml ST-341018. Complete Instruction Manual M-3410
SpCrossreactivity Following relevant substances were tested for cross Reactivity: 7,8-Dihydro-Neopteri
n (3.5%), Monapterin, Biopterin, Dihydro-D-Biopterin, Tetrahydro-Neopterin
, and Xanthopterin (<0.3%). This kit has been designed and tested for human samples. It may be optimized for other biological fluids. It has not been tested in animals (rat, mouse, etc). Since neopterin is the same in all species, this kit should work in most species as long as the sample cocn is within the range of this kit.
MSDS TMB (substrate), H2SO4 (1% in a buffered stop solution), and Prolcin-300 (0.1% v/v in standards, sample diluent and HRP-conjugates
For research use only, not for diagnostic or therapeutic use.
Human Neopterin ELISA Kit, 96 tests, Quantitative
General Information
Neopterin [D-erythro-neopterin] belongs to the group of pteridines. Neopterin as well as other pteridines are derived in vivo from guanosine-triphophate (GTP). Neopterin represents a precursor molecule of biopterin that is an essential cofactor in neurotr
SpeciesReactivity
Human
Form
Stds=0-100 ng/ml; Sample=25 ul; Sensitivity=0.2 ng/ml; 150 min assay; Quantitative; Competitive assay; 96 tests
Samples
Serum. Other fluids not optimized.
KitContents
1. Anti-neopterin antibody coated Strip plate, (96 wells) 34112. Neopterin Std. A, 1 ml, 0 ng/ml 3412A3. Neopterin Std. B, 0.5 ml; 0.5 ng/ml 3412B4. Neopterin Std. C, 0.5 ml; 1.5 ng/ml 3412C5. Neopterin Std. D, 0.5 ml; 3.0 ng/ml 3412D6. Neopterin Std. E, 0.5 ml; 6.0 ng/ml 3412E7. Neopterin Std. F, 0.5 ml; 12.0 ng/ml 3412F8. Neopterin Std. G, 0.5 ml; 24.0 ng/ml 3412G9. Neopterin Std. H, 0.5 ml; 100.0 ng/ml 3412H10. Neopterin Control 1, 0.5 ml (values on the vial) 3413C111. Neopterin Control 2, 0.5 ml (values on the vial) 3413C212. Stds and Controls prepared human serum base containing 0.02% thimerosal 13. Neopterin Conjugate Diluent, 18 ml 341414. Neopterin-HRP Conjugate, 0.3 ml (100X) 341515. Wash buffer 10 ml (10X) WN-1016. TMB Substrate Solution, 11 ml TMB-2S17. Stop Solution, 11 ml ST-341018. Complete Instruction Manual M-3410
SpCrossreactivity
Following relevant substances were tested for cross Reactivity: 7,8-Dihydro-Neopterin (3.5%), Monapterin, Biopterin, Dihydro-D-Biopterin, Tetrahydro-Neopterin, and Xanthopterin (<0.3%). This kit has been designed and tested for human samples. It may be optimized for other biological fluids. It has not been tested in animals (rat, mouse, etc). Since neopterin is the same in all species, this kit should work in most species as long as the sample cocn is within the range of this kit.
MSDS
TMB (substrate), H2SO4 (1% in a buffered stop solution), and Prolcin-300 (0.1% v/v in standards, sample diluent and HRP-conjugates
For research use only, not for diagnostic or therapeutic use.