Anti-Sheep IgG (Fc)-Biotin conjugate
General Information
Rabbits were immunized with antigen grade Sheep IgG (Fc)-fragment. Antibodies have been isolated using ammonium sulfate, ion-exchange, and affinity chromatography. Purified anti-Sheep IgG (Fc) antibody is supplied as unlabeled or conjugated to Biotin, F
SugApplications
ELISA, Western, IHC (immunohistochemistr
SpeciesReactivity
Sheep
SugNegativeControl
Control (non-immune) Rabbit IgG #20009-1
Form
Biotin conjugate
SugPositiveControl
20006-1
Antigen
Pure Protein
SpCrossreactivity
Specificity of antibodies has been tested using IEP, immunodiffusion, and ELISA. The antibodies yielded a single precipitin arc against Sheep serum, Sheep IgG, and Fc-fragment. No antibody reactivity is detected to other Sheep serum proteins, IgM, IgA or F(ab)2. Anti-Sheep IgG (Fc) may crossreact with Fc-fragment from other species.
MSDS
Contains 0.05-1% (w/v) sodium azide
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | 30640 |
| Product Name | Anti-Sheep IgG (Fc)-Biotin conjugate |