Human Aldosterone ELISA Kit, 96 tests, Quantitative
General Information Aldosterone is a potent mineral corticoid whose synthesis and release are controlled by the renin-angiotensin system of the body. Aldosterone promotes the re-absorption of sodium in the distal tubules of the kidney resulting in potassium secretion along
KitContents Please refer to complete instructions manual supplied with the product
SpeciesReactivity Human
Form Stds=0-1000 pg/ml ; Sample=50 ul; Sensitivity= 10 pg/ml; 80 min assay; Quantitative, Competitive assay
Samples Serum. Aldosterone kit has been used in mouse/rat serum and plasma (see published references). Other fluids may be adapted
SpCrossreactivity The antibody used in this kit is very sensitive and specific for aldosterone. The following compounds were tested for crossreactivity of the assay: Aldosterone (100%), 11-deoxycorticostero
ne (1.1%). The following steroids showed negligible (0.001%) crossreactivity: Androsterone, Cortisone, 11-deoxycortisol, 21-deoxycortisol, dihydrotestosterone, Estradiol, estriol, estrone, and testosterone. Aldosterone kithas been designed and tested for human serum samples. It may be optimized for other biological fluids. It has not been tested in animals (rat, mouse, etc). Since the steroid hormone is the same in all species, this kit should work in most species as long as the sample cocn is within the range of this kit
MSDS TMB (substrate), H2SO4 (1% in a buffered stop solution), and Prolcin-300 (0.1% v/v in standards, sample diluent and HRP-conjugates
For research use only, not for diagnostic or therapeutic use.
Human Aldosterone ELISA Kit, 96 tests, Quantitative
General Information
Aldosterone is a potent mineral corticoid whose synthesis and release are controlled by the renin-angiotensin system of the body. Aldosterone promotes the re-absorption of sodium in the distal tubules of the kidney resulting in potassium secretion along
KitContents
Please refer to complete instructions manual supplied with the product
SpeciesReactivity
Human
Form
Stds=0-1000 pg/ml ; Sample=50 ul; Sensitivity= 10 pg/ml; 80 min assay; Quantitative, Competitive assay
Samples
Serum. Aldosterone kit has been used in mouse/rat serum and plasma (see published references). Other fluids may be adapted
SpCrossreactivity
The antibody used in this kit is very sensitive and specific for aldosterone. The following compounds were tested for crossreactivity of the assay: Aldosterone (100%), 11-deoxycorticosterone (1.1%). The following steroids showed negligible (0.001%) crossreactivity: Androsterone, Cortisone, 11-deoxycortisol, 21-deoxycortisol, dihydrotestosterone, Estradiol, estriol, estrone, and testosterone. Aldosterone kithas been designed and tested for human serum samples. It may be optimized for other biological fluids. It has not been tested in animals (rat, mouse, etc). Since the steroid hormone is the same in all species, this kit should work in most species as long as the sample cocn is within the range of this kit
MSDS
TMB (substrate), H2SO4 (1% in a buffered stop solution), and Prolcin-300 (0.1% v/v in standards, sample diluent and HRP-conjugates
For research use only, not for diagnostic or therapeutic use.