Human Progesterone (saliva) ELISA Kit, 96 tests, Quantitative
General Information Progesterone is a C-21 female sex steroid hormone with a variety of physiological effects. In the follicular phase of the menstrual cycle, progesterone is produced in low levels. It increases to the LH peak and then sharply rises 3 to 4 days later to hi
KitContents Please refer to complete instructions manual supplied with the product
SpeciesReactivity Human
Form Stds=0-5000 pg/ml ; Sample=50 ul; Sensitivity= 20 pg/mlL; 75 min assay; Quantitative, Sandwich assay
Samples Serum. Other fluids not optimized.
SpCrossreactivity The following compounds were tested for cross-reactivity with the Direct Progesterone ELISA kit with Progesterone cross-reacting at 100%. Progesterone (100%), 11-alpha-OH-Progeste
rone (100%), Deoxycorticosterone (1.7%), 17-OH-Progesterone, 5a-Androstan-3ß, 17ß-diol, Corticosterone, Pregnenolone, (<0.4%). The following steroids were tested but cross-reacted at less than 0.1%: Cortisol, Cortisone, Danazol, DHEAS, Estradiol, 5ß-Pregnan-3a, 17a, 21a-triol-20-one, 5ß-Pregnan-3a, 17-diol-20-one, Pregnan-3a, 20a-diol and Testosterone. Progesterone kit has been designed and tested for human serum samples. It may be optimized for other biological fluids. It has not been tested in animals (rat, mouse, etc). Since the steroid hormone is the same in all species, this kit should work in most species as long as the sample cocn is within the range of this kit.
MSDS TMB (substrate), H2SO4 (1% in a buffered stop solution), and Prolcin-300 (0.1% v/v in standards, sample diluent and HRP-conjugates
For research use only, not for diagnostic or therapeutic use.
Human Progesterone (saliva) ELISA Kit, 96 tests, Quantitative
General Information
Progesterone is a C-21 female sex steroid hormone with a variety of physiological effects. In the follicular phase of the menstrual cycle, progesterone is produced in low levels. It increases to the LH peak and then sharply rises 3 to 4 days later to hi
KitContents
Please refer to complete instructions manual supplied with the product
SpeciesReactivity
Human
Form
Stds=0-5000 pg/ml ; Sample=50 ul; Sensitivity= 20 pg/mlL; 75 min assay; Quantitative, Sandwich assay
Samples
Serum. Other fluids not optimized.
SpCrossreactivity
The following compounds were tested for cross-reactivity with the Direct Progesterone ELISA kit with Progesterone cross-reacting at 100%. Progesterone (100%), 11-alpha-OH-Progesterone (100%), Deoxycorticosterone (1.7%), 17-OH-Progesterone, 5a-Androstan-3ß, 17ß-diol, Corticosterone, Pregnenolone, (<0.4%). The following steroids were tested but cross-reacted at less than 0.1%: Cortisol, Cortisone, Danazol, DHEAS, Estradiol, 5ß-Pregnan-3a, 17a, 21a-triol-20-one, 5ß-Pregnan-3a, 17-diol-20-one, Pregnan-3a, 20a-diol and Testosterone. Progesterone kit has been designed and tested for human serum samples. It may be optimized for other biological fluids. It has not been tested in animals (rat, mouse, etc). Since the steroid hormone is the same in all species, this kit should work in most species as long as the sample cocn is within the range of this kit.
MSDS
TMB (substrate), H2SO4 (1% in a buffered stop solution), and Prolcin-300 (0.1% v/v in standards, sample diluent and HRP-conjugates
For research use only, not for diagnostic or therapeutic use.