Human Ovarian Cancer (CA153) ELISA Kit, 96 tests, Quantitative
General Information
The MBC antigen is a membrane anchored mucin type glycoprotein present in a variety of adenocarcinomas including breast, colon, ovary, lung and pancreas, and normal epithelial cells of different organs. The mucin (MBC) is secreted from tumor cells and ca
KitContents
Please refer to complete instructions manual supplied with the product
SpeciesReactivity
Human
Form
Stds=0-200 U/ml ; Sample=10 ul; Sensitivity= 3 U/ml; 150 min assay; Quantitative, Sandwich, 96 tests
Samples
Serum. Other fluids not optimized.
SpCrossreactivity
Human Ovarian Cancer (CA153) ELISA Kit is specific for Ca153 with no reactivity with other cancer antigens (CA125, Ca199, Ca242, CEA, AFP or other serum proteins). Human CA153 ELISA kit species crossreactivity with CA125 from other species (mouse, rat, and monkey) has not been established.
MSDS
TMB (substrate), H2SO4 (1% in a buffered stop solution), and Prolcin-300 (0.1% v/v in standards, sample diluent and HRP-conjugates
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | 1830 |
| Product Name | Human Ovarian Cancer (CA153) ELISA Kit, 96 tests, Quantitative |