Mouse Leptin ELISA Kit, 96 tests, Quantitative (Min. Qty 5 or more)
General Information
Obesity, a common nutritional disorder, is associated with diabetes, hypertension, hyperlipidemia, cancer and many other health related problems. At least five genes, Obese (ob), diabetes (db), fat (fat), agouti yellow (Ay), and tubby (tub) have been link
SpeciesReactivity
Mouse
Form
Stds=250-4000 pg/ml ; Sample=100 ul; Sensitivity= 100 pg/ml; 225 min assay; Quantitative; Sandwich assay; 96 tests
Samples
Serum. Plasma, Culture medium and other fluids may be adapted
KitContents
1. Anti-Mouse Leptin coated strip plate (8 wells x 12 strips) 100-1312. Mouse Leptin Standard A (0 pg/ml), 0.600 ml 100-1323. Mouse Leptin Standard F (3.2ng), lyophilized 2 vials 100-1334. (20x) Sample/Conjugate Diluent, 10ml SD-205. Wash Buffer (100X), 10 ml WB-1006. (100x) Anti-Mouse Leptin Detection Ab, 0.12 ml 100-1387. (100x) Streptavidin-HRP conjugate, 0.12ml S-HRP1008. TMB Substrate, 12 ml 800919. Stop solution, 12 ml 8010110. Instruction Manual M-100-130LEM
SpCrossreactivity
Mouse Leptin ELISA kit cross reactivity was tested with the following animal serum at no dilution: Rat (6.9%) and Pig (6.9%) serum cross reacted. Guinea pig, Hamster, Rabbit, Human, Monkey, Guinea Pig, Goat, Chicken, Sheep, FBS, and Bovine all showed cross-reactivity of less than 1%
MSDS
TMB (substrate), H2SO4 (1% in a buffered stop solution), and Prolcin-300 (0.1% v/v in standards, sample diluent and HRP-conjugates
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | 100-130-LEM |
| Product Name | Mouse Leptin ELISA Kit, 96 tests, Quantitative (Min. Qty 5 or more) |