Human IGF-Binding Protein 1 (IGFBP1) ELISA Kit, 96 tests, Quantitative
General Information
IGFBP-1 is one of six proteins that specifically bind IGF-1 and IGF-2. IGFBP-1 contains 234 aa (~25 kda). It is synthesized in the liver and decidualized endometrium. Serum levels of IGFBP-1 are high early in the morning and lowest in the evening. Th
KitContents
Please refer to complete instructions manual supplied with the product
SpeciesReactivity
Human
Form
Stds=0-250/ug/L; Sample=25 ul; Sensitivity= 0.4 ug/L; 70 min assay; Quantitative, Sandwich, 96 tests
Samples
Serum. SHBG in culture medium (Human endometrial stromal cell (HESC) and EDTA/Plasma has also been used (see published references). Other fluids may be adapted
SpCrossreactivity
The specificity of IGFBP-1 ELISA kit was determined by measuring interference from high concentrations of human placental Lactogen, HCG, human prolactin, and human AFP. These hormones had a minimal interference in the BP-1 assay (0.01% or less). No measurable interference was detected from IGBP-2-5 (5000-10000 ug/L). Human IGFBP-1 ELISA kit species crossreactivity with IGFBP-1 from other species (mouse, rat, and monkey) has not been established.
MSDS
TMB (substrate), H2SO4 (1% in a buffered stop solution), and Prolcin-300 (0.1% v/v in standards, sample diluent and HRP-conjugates
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | 0900 |
| Product Name | Human IGF-Binding Protein 1 (IGFBP1) ELISA Kit, 96 tests, Quantitative |