Human C-peptide ELISA Kit, 96 tests, Quantitative
General Information
Human insulin and C-PEPTIDE originate as a single polypeptide chain known as proinsulin (M.Wt 9000) in the pancreatic cell. Proinsulin is cleaved proteolytically to form equimolar amounts of mature insulin and C-PEPTIDE that are released into the portal v
KitContents
Please refer to complete instructions manual supplied with the product
SpeciesReactivity
Human
Form
Stds=0-20 ng/ml ; Sample=25 ul; Sensitivity= .0.3 ng/ml; 45 min assay; Quantitative, Sandwich, 96 tests
Samples
Serum. Other fluids not optimized.
SpCrossreactivity
ADI C-peptide ELISA kit was tested with the following: Human Pro-insulin 23-33 split (63%), Human Pro-insulin 64-65 split (87%), Human insulin (0%), Human C-peptide of Insulin (100%). Fasting concentration of intact and split pro-insulin are typically only 1-2% of C-peptide. Crossreactivity with these molecules is not clinically significant. Human C-peptide ELISA kit species crossreactivity with C-peptide from other species (mouse, rat, and monkey) has not been established.
MSDS
TMB (substrate), H2SO4 (1% in a buffered stop solution), and Prolcin-300 (0.1% v/v in standards, sample diluent and HRP-conjugates
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | 0040 |
| Product Name | Human C-peptide ELISA Kit, 96 tests, Quantitative |