Alluxa, Inc. DAPI ULTRA Fluorescence Filter Set for 365 nm LED Light Sources S7170

Description
ULTRA Series DAPI fluorescence filter set designed to provide bright, high-contrast images of DAPI-stained samples when illuminated with a 365 nm LED light source. This filter set is also ideal for use with BFP, Alexa Fluor® 350, Hoechst® 33342, and all other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. They are also specified to produce zero pixel shift when filters are switched out in order to image multiple fluorophores in a single sample. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.
Request a Quote
Description
ULTRA Series DAPI fluorescence filter set designed to provide bright, high-contrast images of DAPI-stained samples when illuminated with a 365 nm LED light source. This filter set is also ideal for use with BFP, Alexa Fluor® 350, Hoechst® 33342, and all other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. They are also specified to produce zero pixel shift when filters are switched out in order to image multiple fluorophores in a single sample. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DAPI ULTRA Fluorescence Filter Set for 365 nm LED Light Sources - S7170 - Alluxa, Inc.
Santa Rosa, CA, United States
DAPI ULTRA Fluorescence Filter Set for 365 nm LED Light Sources
S7170
DAPI ULTRA Fluorescence Filter Set for 365 nm LED Light Sources S7170
ULTRA Series DAPI fluorescence filter set designed to provide bright, high-contrast images of DAPI-stained samples when illuminated with a 365 nm LED light source. This filter set is also ideal for use with BFP, Alexa Fluor® 350, Hoechst® 33342, and all other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. They are also specified to produce zero pixel shift when filters are switched out in order to image multiple fluorophores in a single sample. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.

ULTRA Series DAPI fluorescence filter set designed to provide bright, high-contrast images of DAPI-stained samples when illuminated with a 365 nm LED light source. This filter set is also ideal for use with BFP, Alexa Fluor® 350, Hoechst® 33342, and all other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. They are also specified to produce zero pixel shift when filters are switched out in order to image multiple fluorophores in a single sample. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number S7170
Product Name DAPI ULTRA Fluorescence Filter Set for 365 nm LED Light Sources
Filter Set Filter Set
Unlock Full Specs
to access all available technical data

Similar Products

531.5-39 OD6 Bandpass Filter - 7141 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
396.92-0.37 OD6 Ultra Narrow Bandpass Filter - 7335 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 30 mm (1.18 inch)
View Details
532.0-0.25 OD6 Ultra Narrow Bandpass Filter - 7690 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
855.875-0.75 OD6 Ultra Narrow Bandpass Filter - 7281 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 12.6 mm (0.4961 inch)
View Details