Alluxa, Inc. YFP/mCherry ULTRA Full Multiband Fluorescence Filter Set s7111

Description
ULTRA Series YFP and mCherry multiband fluorescence filter set designed to provide bright, high-contrast images of samples tagged with multiple fluorophores. This filter set is also ideal for use with Alexa Fluor® 514, Alexa Fluor® 594, and many other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.
Request a Quote
Description
ULTRA Series YFP and mCherry multiband fluorescence filter set designed to provide bright, high-contrast images of samples tagged with multiple fluorophores. This filter set is also ideal for use with Alexa Fluor® 514, Alexa Fluor® 594, and many other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
YFP/mCherry ULTRA Full Multiband Fluorescence Filter Set - s7111 - Alluxa, Inc.
Santa Rosa, CA, United States
YFP/mCherry ULTRA Full Multiband Fluorescence Filter Set
s7111
YFP/mCherry ULTRA Full Multiband Fluorescence Filter Set s7111
ULTRA Series YFP and mCherry multiband fluorescence filter set designed to provide bright, high-contrast images of samples tagged with multiple fluorophores. This filter set is also ideal for use with Alexa Fluor® 514, Alexa Fluor® 594, and many other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.

ULTRA Series YFP and mCherry multiband fluorescence filter set designed to provide bright, high-contrast images of samples tagged with multiple fluorophores. This filter set is also ideal for use with Alexa Fluor® 514, Alexa Fluor® 594, and many other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number s7111
Product Name YFP/mCherry ULTRA Full Multiband Fluorescence Filter Set
Filter Set Filter Set
Unlock Full Specs
to access all available technical data

Similar Products

757.9-1 OD4 Ultra Narrow Bandpass Filter - 7026 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
769.9-0.1 OD7 Ultra Narrow Bandpass Filter - 7727 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
614-26 OD6 ULTRA Bandpass Filter - 7629 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
731.6-1 OD4 Ultra Narrow Bandpass Filter - 7342 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50 mm (1.97 inch)
View Details