Alluxa, Inc. FITC/Cy®5 ULTRA Full Multiband Fluorescence Filter Set s7108

Description
ULTRA Series FITC and Cy®5 multiband fluorescence filter set designed to provide bright, high-contrast images of samples tagged with multiple fluorophores. This filter set is also ideal for use with Alexa Fluor® 488, Alexa Fluor® 647, and many other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. All Alluxa optical filters are durable and hard-coated using our SIRRUS™ plasma deposition process.
Request a Quote
Description
ULTRA Series FITC and Cy®5 multiband fluorescence filter set designed to provide bright, high-contrast images of samples tagged with multiple fluorophores. This filter set is also ideal for use with Alexa Fluor® 488, Alexa Fluor® 647, and many other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. All Alluxa optical filters are durable and hard-coated using our SIRRUS™ plasma deposition process.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FITC/Cy®5 ULTRA Full Multiband Fluorescence Filter Set - s7108 - Alluxa, Inc.
Santa Rosa, CA, United States
FITC/Cy®5 ULTRA Full Multiband Fluorescence Filter Set
s7108
FITC/Cy®5 ULTRA Full Multiband Fluorescence Filter Set s7108
ULTRA Series FITC and Cy®5 multiband fluorescence filter set designed to provide bright, high-contrast images of samples tagged with multiple fluorophores. This filter set is also ideal for use with Alexa Fluor® 488, Alexa Fluor® 647, and many other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. All Alluxa optical filters are durable and hard-coated using our SIRRUS™ plasma deposition process.

ULTRA Series FITC and Cy®5 multiband fluorescence filter set designed to provide bright, high-contrast images of samples tagged with multiple fluorophores. This filter set is also ideal for use with Alexa Fluor® 488, Alexa Fluor® 647, and many other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. All Alluxa optical filters are durable and hard-coated using our SIRRUS™ plasma deposition process.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number s7108
Product Name FITC/Cy®5 ULTRA Full Multiband Fluorescence Filter Set
Filter Set Filter Set
Unlock Full Specs
to access all available technical data

Similar Products

710-47 OD6 ULTRA Bandpass Filter - 7135 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
625-32 OD6 ULTRA Bandpass Filter - 7140 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
524.89-1 OD3 Ultra Narrow Bandpass Filter - 7251 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details