Alluxa, Inc. 371-0.35 OD6 Ultra Narrow Bandpass Filter 7777

Description
Ultra-narrowband optical interference filter with a 371 nm center wavelength (CWL), a 0.35 nm full-width at half-maximum (FWHM), and wide-range OD6 out-of-band blocking from 330 nm to 700 nm. This is a multi-cavity filter with transmission that is greater than 80% at 371 nm. This ultra-narrowband filter is coated on a 2 mm thick S-BSL7 substrate and mounted in a 25 mm (+0/-0.1 mm) diameter, 5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote
Description
Ultra-narrowband optical interference filter with a 371 nm center wavelength (CWL), a 0.35 nm full-width at half-maximum (FWHM), and wide-range OD6 out-of-band blocking from 330 nm to 700 nm. This is a multi-cavity filter with transmission that is greater than 80% at 371 nm. This ultra-narrowband filter is coated on a 2 mm thick S-BSL7 substrate and mounted in a 25 mm (+0/-0.1 mm) diameter, 5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
371-0.35 OD6 Ultra Narrow Bandpass Filter - 7777 - Alluxa, Inc.
Santa Rosa, CA, United States
371-0.35 OD6 Ultra Narrow Bandpass Filter
7777
371-0.35 OD6 Ultra Narrow Bandpass Filter 7777
Ultra-narrowband optical interference filter with a 371 nm center wavelength (CWL), a 0.35 nm full-width at half-maximum (FWHM), and wide-range OD6 out-of-band blocking from 330 nm to 700 nm. This is a multi-cavity filter with transmission that is greater than 80% at 371 nm. This ultra-narrowband filter is coated on a 2 mm thick S-BSL7 substrate and mounted in a 25 mm (+0/-0.1 mm) diameter, 5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Ultra-narrowband optical interference filter with a 371 nm center wavelength (CWL), a 0.35 nm full-width at half-maximum (FWHM), and wide-range OD6 out-of-band blocking from 330 nm to 700 nm. This is a multi-cavity filter with transmission that is greater than 80% at 371 nm. This ultra-narrowband filter is coated on a 2 mm thick S-BSL7 substrate and mounted in a 25 mm (+0/-0.1 mm) diameter, 5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number 7777
Product Name 371-0.35 OD6 Ultra Narrow Bandpass Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

622-25 OD6 ULTRA Bandpass Filter - 7593 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
525-50 OD6 ULTRA Bandpass Filter - 7647 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
550-10 OD4 Bandpass Filter - 7416 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
532.1-0.3 OD5 Ultra Narrow Bandpass Filter - 7016 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25.3 mm (0.9961 inch)
View Details