Alluxa, Inc. 289.2-1 OD6 Ultra Narrow Bandpass Filter 7734

Description
Ultra-narrowband optical interference filter with a 289.2 nm center wavelength (CWL), a 1 nm full-width at half-maximum (FWHM), and wide-range OD6 out-of-band blocking from 260 nm to 355 nm. This is a multi-cavity filter with moderately steep edges, a flat top, and transmission that is greater than 50% at 289.2 nm. This ultra-narrowband filter is coated on a 2.0 mm thick fused silica substrate and mounted in a 25.4 mm ( 0/-0.2 mm) diameter, 5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote
Description
Ultra-narrowband optical interference filter with a 289.2 nm center wavelength (CWL), a 1 nm full-width at half-maximum (FWHM), and wide-range OD6 out-of-band blocking from 260 nm to 355 nm. This is a multi-cavity filter with moderately steep edges, a flat top, and transmission that is greater than 50% at 289.2 nm. This ultra-narrowband filter is coated on a 2.0 mm thick fused silica substrate and mounted in a 25.4 mm ( 0/-0.2 mm) diameter, 5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
289.2-1 OD6 Ultra Narrow Bandpass Filter - 7734 - Alluxa, Inc.
Santa Rosa, CA, United States
289.2-1 OD6 Ultra Narrow Bandpass Filter
7734
289.2-1 OD6 Ultra Narrow Bandpass Filter 7734
Ultra-narrowband optical interference filter with a 289.2 nm center wavelength (CWL), a 1 nm full-width at half-maximum (FWHM), and wide-range OD6 out-of-band blocking from 260 nm to 355 nm. This is a multi-cavity filter with moderately steep edges, a flat top, and transmission that is greater than 50% at 289.2 nm. This ultra-narrowband filter is coated on a 2.0 mm thick fused silica substrate and mounted in a 25.4 mm ( 0/-0.2 mm) diameter, 5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Ultra-narrowband optical interference filter with a 289.2 nm center wavelength (CWL), a 1 nm full-width at half-maximum (FWHM), and wide-range OD6 out-of-band blocking from 260 nm to 355 nm. This is a multi-cavity filter with moderately steep edges, a flat top, and transmission that is greater than 50% at 289.2 nm. This ultra-narrowband filter is coated on a 2.0 mm thick fused silica substrate and mounted in a 25.4 mm ( 0/-0.2 mm) diameter, 5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number 7734
Product Name 289.2-1 OD6 Ultra Narrow Bandpass Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

369.5-39 OD6 ULTRA Bandpass Filter - 7170 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
780-1 OD6 Ultra Narrow Bandpass Filter - 7226 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25.3 mm (0.9961 inch)
View Details
354.84-0.3 OD6 Ultra Narrow Bandpass Filter - 7240 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
532.07-0.3 OD6 Ultra Narrow Bandpass Filter - 7718 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details