Alluxa, Inc. 532.3-0.3 OD5 Ultra Narrow Bandpass Filter 7687

Description
Ultra-narrowband optical interference filter with a 532.3 nm center wavelength (CWL), a 0.3 nm full-width at half-maximum (FWHM), and wide-range OD5 out-of-band blocking from 350 nm to 900 nm. This is a multi-cavity filter with exceptionally steep edges, a flat top, and transmission that is greater than 75% at 532.3 nm. This unmounted ultra-narrowband filter is coated on a 2 mm thick fused silica substrate and is 25.3 mm (± 0.1 mm) in diameter. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote
Description
Ultra-narrowband optical interference filter with a 532.3 nm center wavelength (CWL), a 0.3 nm full-width at half-maximum (FWHM), and wide-range OD5 out-of-band blocking from 350 nm to 900 nm. This is a multi-cavity filter with exceptionally steep edges, a flat top, and transmission that is greater than 75% at 532.3 nm. This unmounted ultra-narrowband filter is coated on a 2 mm thick fused silica substrate and is 25.3 mm (± 0.1 mm) in diameter. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
532.3-0.3 OD5 Ultra Narrow Bandpass Filter - 7687 - Alluxa, Inc.
Santa Rosa, CA, United States
532.3-0.3 OD5 Ultra Narrow Bandpass Filter
7687
532.3-0.3 OD5 Ultra Narrow Bandpass Filter 7687
Ultra-narrowband optical interference filter with a 532.3 nm center wavelength (CWL), a 0.3 nm full-width at half-maximum (FWHM), and wide-range OD5 out-of-band blocking from 350 nm to 900 nm. This is a multi-cavity filter with exceptionally steep edges, a flat top, and transmission that is greater than 75% at 532.3 nm. This unmounted ultra-narrowband filter is coated on a 2 mm thick fused silica substrate and is 25.3 mm (± 0.1 mm) in diameter. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Ultra-narrowband optical interference filter with a 532.3 nm center wavelength (CWL), a 0.3 nm full-width at half-maximum (FWHM), and wide-range OD5 out-of-band blocking from 350 nm to 900 nm. This is a multi-cavity filter with exceptionally steep edges, a flat top, and transmission that is greater than 75% at 532.3 nm. This unmounted ultra-narrowband filter is coated on a 2 mm thick fused silica substrate and is 25.3 mm (± 0.1 mm) in diameter. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number 7687
Product Name 532.3-0.3 OD5 Ultra Narrow Bandpass Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

1534.3-3 OD7 Ultra Narrow Bandpass Filter - 7356 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25.3 mm (0.9961 inch)
View Details
855.875-0.75 OD6 Ultra Narrow Bandpass Filter - 7281 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 12.6 mm (0.4961 inch)
View Details
386.74-0.3 OD6 Ultra Narrow Bandpass Filter - 7068 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details