Alluxa, Inc. 332-22 OD6 ULTRA Bandpass Filter 7679

Description
ULTRA Series bandpass filter with a 332 nm (± 1.0 nm) center wavelength (CWL), a 22 nm full-width at half-maximum (FWHM), and OD5/OD6 out-of-band blocking from 250 nm to 450 nm (with additional blocking to 850 nm). This bandpass filter has exceptionally steep edges and greater than 85% average transmission from 324 nm to 340 nm. It is coated on a 2 mm thick fused silica substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ULTRA Series fluorescence filters are designed to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. ULTRA Series filters provide better overall performance than our standard fluorescence filters by using a combination of tight wavelength control, ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote
Description
ULTRA Series bandpass filter with a 332 nm (± 1.0 nm) center wavelength (CWL), a 22 nm full-width at half-maximum (FWHM), and OD5/OD6 out-of-band blocking from 250 nm to 450 nm (with additional blocking to 850 nm). This bandpass filter has exceptionally steep edges and greater than 85% average transmission from 324 nm to 340 nm. It is coated on a 2 mm thick fused silica substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ULTRA Series fluorescence filters are designed to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. ULTRA Series filters provide better overall performance than our standard fluorescence filters by using a combination of tight wavelength control, ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
332-22 OD6 ULTRA Bandpass Filter - 7679 - Alluxa, Inc.
Santa Rosa, CA, United States
332-22 OD6 ULTRA Bandpass Filter
7679
332-22 OD6 ULTRA Bandpass Filter 7679
ULTRA Series bandpass filter with a 332 nm (± 1.0 nm) center wavelength (CWL), a 22 nm full-width at half-maximum (FWHM), and OD5/OD6 out-of-band blocking from 250 nm to 450 nm (with additional blocking to 850 nm). This bandpass filter has exceptionally steep edges and greater than 85% average transmission from 324 nm to 340 nm. It is coated on a 2 mm thick fused silica substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ULTRA Series fluorescence filters are designed to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. ULTRA Series filters provide better overall performance than our standard fluorescence filters by using a combination of tight wavelength control, ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

ULTRA Series bandpass filter with a 332 nm (± 1.0 nm) center wavelength (CWL), a 22 nm full-width at half-maximum (FWHM), and OD5/OD6 out-of-band blocking from 250 nm to 450 nm (with additional blocking to 850 nm). This bandpass filter has exceptionally steep edges and greater than 85% average transmission from 324 nm to 340 nm. It is coated on a 2 mm thick fused silica substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ULTRA Series fluorescence filters are designed to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. ULTRA Series filters provide better overall performance than our standard fluorescence filters by using a combination of tight wavelength control, ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number 7679
Product Name 332-22 OD6 ULTRA Bandpass Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

538-69_695-67 OD6 ULTRA Dual-Bandpass Filter - 7118 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
470-10 OD4 Bandpass Filter - 7394 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
760.7-1 OD4 Ultra Narrow Bandpass Filter - 7027 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
1064.15-1 OD8 Ultra Narrow Bandpass Filter - 7685 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25.3 mm (0.9961 inch)
View Details