Alluxa, Inc. 330-95 OD4 Bandpass Filter 7663

Description
Bandpass filter with a 330 nm (± 6.0 nm) center wavelength (CWL), a 95 nm (± 6.0 nm) full-width at half-maximum (FWHM), greater than 70% transmission, and OD4 out-of-band blocking from 200 nm to 650 nm. It is hard-coated on a 1.75 mm thick polished Borofloat® substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD4 bandpass filters deliver superior performance and durability over traditional laminated filters. All Alluxa optical filters are hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote
Description
Bandpass filter with a 330 nm (± 6.0 nm) center wavelength (CWL), a 95 nm (± 6.0 nm) full-width at half-maximum (FWHM), greater than 70% transmission, and OD4 out-of-band blocking from 200 nm to 650 nm. It is hard-coated on a 1.75 mm thick polished Borofloat® substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD4 bandpass filters deliver superior performance and durability over traditional laminated filters. All Alluxa optical filters are hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
330-95 OD4 Bandpass Filter - 7663 - Alluxa, Inc.
Santa Rosa, CA, United States
330-95 OD4 Bandpass Filter
7663
330-95 OD4 Bandpass Filter 7663
Bandpass filter with a 330 nm (± 6.0 nm) center wavelength (CWL), a 95 nm (± 6.0 nm) full-width at half-maximum (FWHM), greater than 70% transmission, and OD4 out-of-band blocking from 200 nm to 650 nm. It is hard-coated on a 1.75 mm thick polished Borofloat® substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD4 bandpass filters deliver superior performance and durability over traditional laminated filters. All Alluxa optical filters are hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

Bandpass filter with a 330 nm (± 6.0 nm) center wavelength (CWL), a 95 nm (± 6.0 nm) full-width at half-maximum (FWHM), greater than 70% transmission, and OD4 out-of-band blocking from 200 nm to 650 nm. It is hard-coated on a 1.75 mm thick polished Borofloat® substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD4 bandpass filters deliver superior performance and durability over traditional laminated filters. All Alluxa optical filters are hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number 7663
Product Name 330-95 OD4 Bandpass Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

390-28_474-28_547-24_634-20 OD6 ULTRA Quad-Bandpass Filter - 7194 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
523.5-0.6 OD6 Ultra Narrow Bandpass Filter - 7673 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
810-1 OD4 Ultra Narrow Bandpass Filter - 7781 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
532.08-1 OD8 Ultra Narrow Bandpass Filter - 7654 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25.3 mm (0.9961 inch)
View Details