Alluxa, Inc. 354.72-1 OD8 Ultra Narrow Bandpass Filter 7644

Description
Ultra-narrowband optical interference filter with a 354.72 nm center wavelength (CWL), a 1 nm full-width at half-maximum (FWHM), and wide-range OD6 out-of-band blocking from 200 nm to 1200 nm. This filter is designed to attenuate 532.08 nm and 1064.15 nm laser lines and elastic backscatter signals to a level of OD8. This is a multi-cavity filter with steep edges, a flat top, and transmission that is greater than 75% at 354.72 nm. This ultra-narrowband filter is coated on a 2 mm thick Borofloat® substrate and mounted in a 50.8 mm (+0/-0.4 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote
Description
Ultra-narrowband optical interference filter with a 354.72 nm center wavelength (CWL), a 1 nm full-width at half-maximum (FWHM), and wide-range OD6 out-of-band blocking from 200 nm to 1200 nm. This filter is designed to attenuate 532.08 nm and 1064.15 nm laser lines and elastic backscatter signals to a level of OD8. This is a multi-cavity filter with steep edges, a flat top, and transmission that is greater than 75% at 354.72 nm. This ultra-narrowband filter is coated on a 2 mm thick Borofloat® substrate and mounted in a 50.8 mm (+0/-0.4 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
354.72-1 OD8 Ultra Narrow Bandpass Filter - 7644 - Alluxa, Inc.
Santa Rosa, CA, United States
354.72-1 OD8 Ultra Narrow Bandpass Filter
7644
354.72-1 OD8 Ultra Narrow Bandpass Filter 7644
Ultra-narrowband optical interference filter with a 354.72 nm center wavelength (CWL), a 1 nm full-width at half-maximum (FWHM), and wide-range OD6 out-of-band blocking from 200 nm to 1200 nm. This filter is designed to attenuate 532.08 nm and 1064.15 nm laser lines and elastic backscatter signals to a level of OD8. This is a multi-cavity filter with steep edges, a flat top, and transmission that is greater than 75% at 354.72 nm. This ultra-narrowband filter is coated on a 2 mm thick Borofloat® substrate and mounted in a 50.8 mm (+0/-0.4 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Ultra-narrowband optical interference filter with a 354.72 nm center wavelength (CWL), a 1 nm full-width at half-maximum (FWHM), and wide-range OD6 out-of-band blocking from 200 nm to 1200 nm. This filter is designed to attenuate 532.08 nm and 1064.15 nm laser lines and elastic backscatter signals to a level of OD8. This is a multi-cavity filter with steep edges, a flat top, and transmission that is greater than 75% at 354.72 nm. This ultra-narrowband filter is coated on a 2 mm thick Borofloat® substrate and mounted in a 50.8 mm (+0/-0.4 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number 7644
Product Name 354.72-1 OD8 Ultra Narrow Bandpass Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

571-26 OD6 ULTRA Bandpass Filter - 7758 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
1550.12-4 OD6 Ultra Narrow Bandpass Filter - 7324 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 34 mm (1.34 inch)
View Details
630-0.4 OD4 Ultra Narrow Bandpass Filter - 7341 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50 mm (1.97 inch)
View Details
410.3-1.1 OD5 Ultra Narrow Bandpass Filter - 7033 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50 mm (1.97 inch)
View Details