Alluxa, Inc. 568-10 OD4 Bandpass Filter 7420

Description
Bandpass filter with a 568 nm (± 2.0 nm) center wavelength (CWL), a 10 nm (± 2.0 nm) full-width at half-maximum (FWHM), greater than 90% peak transmission, and wide-range OD4 out-of-band blocking from 200 nm to 1200 nm. It is hard-coated on a 3.3 mm thick Borofloat® substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD4 bandpass filters deliver superior performance and durability over traditional laminated filters. All Alluxa optical filters are hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote
Description
Bandpass filter with a 568 nm (± 2.0 nm) center wavelength (CWL), a 10 nm (± 2.0 nm) full-width at half-maximum (FWHM), greater than 90% peak transmission, and wide-range OD4 out-of-band blocking from 200 nm to 1200 nm. It is hard-coated on a 3.3 mm thick Borofloat® substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD4 bandpass filters deliver superior performance and durability over traditional laminated filters. All Alluxa optical filters are hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
568-10 OD4 Bandpass Filter - 7420 - Alluxa, Inc.
Santa Rosa, CA, United States
568-10 OD4 Bandpass Filter
7420
568-10 OD4 Bandpass Filter 7420
Bandpass filter with a 568 nm (± 2.0 nm) center wavelength (CWL), a 10 nm (± 2.0 nm) full-width at half-maximum (FWHM), greater than 90% peak transmission, and wide-range OD4 out-of-band blocking from 200 nm to 1200 nm. It is hard-coated on a 3.3 mm thick Borofloat® substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD4 bandpass filters deliver superior performance and durability over traditional laminated filters. All Alluxa optical filters are hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

Bandpass filter with a 568 nm (± 2.0 nm) center wavelength (CWL), a 10 nm (± 2.0 nm) full-width at half-maximum (FWHM), greater than 90% peak transmission, and wide-range OD4 out-of-band blocking from 200 nm to 1200 nm. It is hard-coated on a 3.3 mm thick Borofloat® substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD4 bandpass filters deliver superior performance and durability over traditional laminated filters. All Alluxa optical filters are hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number 7420
Product Name 568-10 OD4 Bandpass Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

589.16-0.5 OD4 Ultra Narrow Bandpass Filter - 7256 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25.3 mm (0.9961 inch)
View Details
420-10 OD4 Bandpass Filter - 7379 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
397.2-0.37 OD6 Ultra Narrow Bandpass Filter - 7556 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 30 mm (1.18 inch)
View Details
1064.2-0.6 OD5 Ultra Narrow Bandpass Filter - 7544 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details