Alluxa, Inc. 1550.6-1.8 OD4 Ultra Narrow Bandpass Filter 7323

Description
Ultra-narrowband optical interference filter with a 1550.6 nm center wavelength (CWL), a 1.8 nm full-width at half-maximum (FWHM), and wide-range out-of-band blocking from 900 nm to 1650 nm. This is a multi-cavity filter with transmission that is greater than 90% at 1550.6 nm. This ultra-narrowband filter is coated on a 2 mm thick fused silica substrate and mounted in a 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote
Description
Ultra-narrowband optical interference filter with a 1550.6 nm center wavelength (CWL), a 1.8 nm full-width at half-maximum (FWHM), and wide-range out-of-band blocking from 900 nm to 1650 nm. This is a multi-cavity filter with transmission that is greater than 90% at 1550.6 nm. This ultra-narrowband filter is coated on a 2 mm thick fused silica substrate and mounted in a 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1550.6-1.8 OD4 Ultra Narrow Bandpass Filter - 7323 - Alluxa, Inc.
Santa Rosa, CA, United States
1550.6-1.8 OD4 Ultra Narrow Bandpass Filter
7323
1550.6-1.8 OD4 Ultra Narrow Bandpass Filter 7323
Ultra-narrowband optical interference filter with a 1550.6 nm center wavelength (CWL), a 1.8 nm full-width at half-maximum (FWHM), and wide-range out-of-band blocking from 900 nm to 1650 nm. This is a multi-cavity filter with transmission that is greater than 90% at 1550.6 nm. This ultra-narrowband filter is coated on a 2 mm thick fused silica substrate and mounted in a 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Ultra-narrowband optical interference filter with a 1550.6 nm center wavelength (CWL), a 1.8 nm full-width at half-maximum (FWHM), and wide-range out-of-band blocking from 900 nm to 1650 nm. This is a multi-cavity filter with transmission that is greater than 90% at 1550.6 nm. This ultra-narrowband filter is coated on a 2 mm thick fused silica substrate and mounted in a 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number 7323
Product Name 1550.6-1.8 OD4 Ultra Narrow Bandpass Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

436.5-49_521-22_604-30_704-54_810-85 OD6 ULTRA Pentaband Filter - 7205 - Alluxa, Inc.
Specs
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
Thickness 2 mm (0.0787 inch)
View Details
390-28_474-28_547-24_634-20 OD6 ULTRA Quad-Bandpass Filter - 7194 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
1080-0.2 OD3 Ultra Narrow Bandpass Filter - 7719 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details
607-40 OD6 Bandpass Filter - 7147 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details