Alluxa, Inc. 1083-1.4 OD3 Ultra Narrow Bandpass Filter 7301

Description
Ultra-narrowband optical interference filter with a 1083 nm center wavelength (CWL), a 1.4 nm full-width at half-maximum (FWHM), and wide-range OD3 out-of-band blocking from 480 nm to 1500 nm. This is a multi-cavity filter with exceptionally steep edges, a flat top, and transmission that is greater than 90% at 1083 nm. This unmounted ultra-narrowband filter is coated on a 2 mm thick polished Borofloat® substrate and is 25.4 mm (± 0.1 mm) in diameter. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote
Description
Ultra-narrowband optical interference filter with a 1083 nm center wavelength (CWL), a 1.4 nm full-width at half-maximum (FWHM), and wide-range OD3 out-of-band blocking from 480 nm to 1500 nm. This is a multi-cavity filter with exceptionally steep edges, a flat top, and transmission that is greater than 90% at 1083 nm. This unmounted ultra-narrowband filter is coated on a 2 mm thick polished Borofloat® substrate and is 25.4 mm (± 0.1 mm) in diameter. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1083-1.4 OD3 Ultra Narrow Bandpass Filter - 7301 - Alluxa, Inc.
Santa Rosa, CA, United States
1083-1.4 OD3 Ultra Narrow Bandpass Filter
7301
1083-1.4 OD3 Ultra Narrow Bandpass Filter 7301
Ultra-narrowband optical interference filter with a 1083 nm center wavelength (CWL), a 1.4 nm full-width at half-maximum (FWHM), and wide-range OD3 out-of-band blocking from 480 nm to 1500 nm. This is a multi-cavity filter with exceptionally steep edges, a flat top, and transmission that is greater than 90% at 1083 nm. This unmounted ultra-narrowband filter is coated on a 2 mm thick polished Borofloat® substrate and is 25.4 mm (± 0.1 mm) in diameter. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Ultra-narrowband optical interference filter with a 1083 nm center wavelength (CWL), a 1.4 nm full-width at half-maximum (FWHM), and wide-range OD3 out-of-band blocking from 480 nm to 1500 nm. This is a multi-cavity filter with exceptionally steep edges, a flat top, and transmission that is greater than 90% at 1083 nm. This unmounted ultra-narrowband filter is coated on a 2 mm thick polished Borofloat® substrate and is 25.4 mm (± 0.1 mm) in diameter. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number 7301
Product Name 1083-1.4 OD3 Ultra Narrow Bandpass Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

659.8-0.3 OD5 Ultra Narrow Bandpass Filter - 7309 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50 mm (1.97 inch)
View Details
511.5-29_630.5-99 OD6 ULTRA Dual-Bandpass Filter - 7173 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
532.3-0.3 OD5 Ultra Narrow Bandpass Filter - 7687 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25.3 mm (0.9961 inch)
View Details
386.74-0.3 OD6 Ultra Narrow Bandpass Filter - 7068 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details