Alluxa, Inc. 820-2 OD6 Ultra Narrow Bandpass Filter 7271

Description
Ultra-narrowband optical interference filter with a 820 nm center wavelength (CWL), a 2 nm full-width at half-maximum (FWHM), and OD6 out-of-band blocking from 620 nm to 1020 nm. This is a multi-cavity filter with steep edges, a flat top, and transmission that is greater than 90% at 820 nm. This ultra-narrowband filter is coated on a 2 mm thick polished Borofloat® substrate and mounted in a 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote
Description
Ultra-narrowband optical interference filter with a 820 nm center wavelength (CWL), a 2 nm full-width at half-maximum (FWHM), and OD6 out-of-band blocking from 620 nm to 1020 nm. This is a multi-cavity filter with steep edges, a flat top, and transmission that is greater than 90% at 820 nm. This ultra-narrowband filter is coated on a 2 mm thick polished Borofloat® substrate and mounted in a 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
820-2 OD6 Ultra Narrow Bandpass Filter - 7271 - Alluxa, Inc.
Santa Rosa, CA, United States
820-2 OD6 Ultra Narrow Bandpass Filter
7271
820-2 OD6 Ultra Narrow Bandpass Filter 7271
Ultra-narrowband optical interference filter with a 820 nm center wavelength (CWL), a 2 nm full-width at half-maximum (FWHM), and OD6 out-of-band blocking from 620 nm to 1020 nm. This is a multi-cavity filter with steep edges, a flat top, and transmission that is greater than 90% at 820 nm. This ultra-narrowband filter is coated on a 2 mm thick polished Borofloat® substrate and mounted in a 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Ultra-narrowband optical interference filter with a 820 nm center wavelength (CWL), a 2 nm full-width at half-maximum (FWHM), and OD6 out-of-band blocking from 620 nm to 1020 nm. This is a multi-cavity filter with steep edges, a flat top, and transmission that is greater than 90% at 820 nm. This ultra-narrowband filter is coated on a 2 mm thick polished Borofloat® substrate and mounted in a 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number 7271
Product Name 820-2 OD6 Ultra Narrow Bandpass Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

500-20 OD6 ULTRA Bandpass Filter - 7625 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
431-30_509.5-16_592-30_681-38 OD6 ULTRA Quad-Bandpass Filter - 7195 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
650-10 OD4 Bandpass Filter - 7437 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
1047.5-15 OD4 Bandpass Filter - 7595 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 33.7 mm (1.33 inch)
View Details