Alluxa, Inc. 377-50 OD6 Bandpass Filter 7159

Description
Bandpass filter with a 377 nm (± 3.0 nm) center wavelength (CWL), a 50 nm full-width at half-maximum (FWHM), and OD6 out-of-band blocking from 200 nm to 477 nm (with additional blocking to 925 nm). This bandpass filter has steep edges and greater than 93% average transmission from 355 nm to 399 nm. It is coated on a 2 mm thick polished Borofloat® substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD6 bandpass filters are all designed to increase fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote
Description
Bandpass filter with a 377 nm (± 3.0 nm) center wavelength (CWL), a 50 nm full-width at half-maximum (FWHM), and OD6 out-of-band blocking from 200 nm to 477 nm (with additional blocking to 925 nm). This bandpass filter has steep edges and greater than 93% average transmission from 355 nm to 399 nm. It is coated on a 2 mm thick polished Borofloat® substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD6 bandpass filters are all designed to increase fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
377-50 OD6 Bandpass Filter - 7159 - Alluxa, Inc.
Santa Rosa, CA, United States
377-50 OD6 Bandpass Filter
7159
377-50 OD6 Bandpass Filter 7159
Bandpass filter with a 377 nm (± 3.0 nm) center wavelength (CWL), a 50 nm full-width at half-maximum (FWHM), and OD6 out-of-band blocking from 200 nm to 477 nm (with additional blocking to 925 nm). This bandpass filter has steep edges and greater than 93% average transmission from 355 nm to 399 nm. It is coated on a 2 mm thick polished Borofloat® substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD6 bandpass filters are all designed to increase fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

Bandpass filter with a 377 nm (± 3.0 nm) center wavelength (CWL), a 50 nm full-width at half-maximum (FWHM), and OD6 out-of-band blocking from 200 nm to 477 nm (with additional blocking to 925 nm). This bandpass filter has steep edges and greater than 93% average transmission from 355 nm to 399 nm. It is coated on a 2 mm thick polished Borofloat® substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD6 bandpass filters are all designed to increase fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number 7159
Product Name 377-50 OD6 Bandpass Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

371-0.35 OD6 Ultra Narrow Bandpass Filter - 7777 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
486.4-0.3 OD6 Ultra Narrow Bandpass Filter - 7713 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50.6 mm (1.99 inch)
View Details
532.07-0.3 OD6 Ultra Narrow Bandpass Filter - 7718 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details
397.5-0.37 OD6 Ultra Narrow Bandpass Filter - 7555 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 30 mm (1.18 inch)
View Details