Alluxa, Inc. 661.87-0.45 OD4 Ultra Narrow Bandpass Filter 7053

Description
Ultra-narrowband optical interference filter with a 661.87 nm center wavelength (CWL), a 0.45 nm full-width at half-maximum (FWHM), and wide-range OD4 out-of-band blocking from 200 nm to 1200 nm. This is a multi-cavity filter with transmission that is greater than 85% at 661.87 nm. This unmounted ultra-narrowband filter is coated on a 2 mm thick Borofloat® substrate and is 50 mm (+0/-0.2 mm) in diameter. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote
Description
Ultra-narrowband optical interference filter with a 661.87 nm center wavelength (CWL), a 0.45 nm full-width at half-maximum (FWHM), and wide-range OD4 out-of-band blocking from 200 nm to 1200 nm. This is a multi-cavity filter with transmission that is greater than 85% at 661.87 nm. This unmounted ultra-narrowband filter is coated on a 2 mm thick Borofloat® substrate and is 50 mm (+0/-0.2 mm) in diameter. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
661.87-0.45 OD4 Ultra Narrow Bandpass Filter - 7053 - Alluxa, Inc.
Santa Rosa, CA, United States
661.87-0.45 OD4 Ultra Narrow Bandpass Filter
7053
661.87-0.45 OD4 Ultra Narrow Bandpass Filter 7053
Ultra-narrowband optical interference filter with a 661.87 nm center wavelength (CWL), a 0.45 nm full-width at half-maximum (FWHM), and wide-range OD4 out-of-band blocking from 200 nm to 1200 nm. This is a multi-cavity filter with transmission that is greater than 85% at 661.87 nm. This unmounted ultra-narrowband filter is coated on a 2 mm thick Borofloat® substrate and is 50 mm (+0/-0.2 mm) in diameter. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Ultra-narrowband optical interference filter with a 661.87 nm center wavelength (CWL), a 0.45 nm full-width at half-maximum (FWHM), and wide-range OD4 out-of-band blocking from 200 nm to 1200 nm. This is a multi-cavity filter with transmission that is greater than 85% at 661.87 nm. This unmounted ultra-narrowband filter is coated on a 2 mm thick Borofloat® substrate and is 50 mm (+0/-0.2 mm) in diameter. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number 7053
Product Name 661.87-0.45 OD4 Ultra Narrow Bandpass Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

1053-4 OD6 Ultra Narrow Bandpass Filter - 7012 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
224-3 OD4 Narrowband Filter - 7768 - Alluxa, Inc.
Specs
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
View Details
1064.4-0.85 OD6 Ultra Narrow Bandpass Filter - 7311 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 37.5 mm (1.48 inch)
View Details
524-32 OD6 ULTRA Bandpass Filter - 7220 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details