Alluxa, Inc. 458-2 OD5 Ultra Narrow Bandpass Filter 7024

Description
Ultra-narrowband optical interference filter with a 458 nm center wavelength (CWL), a 2 nm full-width at half-maximum (FWHM), and OD5 out-of-band blocking from 410 nm to 510 nm. This is a multi-cavity filter with moderately steep edges, a flat top, and transmission that is greater than 90% at 458 nm. This ultra-narrowband filter is coated on a 1.05 mm thick fused silica substrate and mounted in a 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote
Description
Ultra-narrowband optical interference filter with a 458 nm center wavelength (CWL), a 2 nm full-width at half-maximum (FWHM), and OD5 out-of-band blocking from 410 nm to 510 nm. This is a multi-cavity filter with moderately steep edges, a flat top, and transmission that is greater than 90% at 458 nm. This ultra-narrowband filter is coated on a 1.05 mm thick fused silica substrate and mounted in a 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
458-2 OD5 Ultra Narrow Bandpass Filter - 7024 - Alluxa, Inc.
Santa Rosa, CA, United States
458-2 OD5 Ultra Narrow Bandpass Filter
7024
458-2 OD5 Ultra Narrow Bandpass Filter 7024
Ultra-narrowband optical interference filter with a 458 nm center wavelength (CWL), a 2 nm full-width at half-maximum (FWHM), and OD5 out-of-band blocking from 410 nm to 510 nm. This is a multi-cavity filter with moderately steep edges, a flat top, and transmission that is greater than 90% at 458 nm. This ultra-narrowband filter is coated on a 1.05 mm thick fused silica substrate and mounted in a 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Ultra-narrowband optical interference filter with a 458 nm center wavelength (CWL), a 2 nm full-width at half-maximum (FWHM), and OD5 out-of-band blocking from 410 nm to 510 nm. This is a multi-cavity filter with moderately steep edges, a flat top, and transmission that is greater than 90% at 458 nm. This ultra-narrowband filter is coated on a 1.05 mm thick fused silica substrate and mounted in a 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number 7024
Product Name 458-2 OD5 Ultra Narrow Bandpass Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

732.0-1 OD4 Ultra Narrow Bandpass Filter - 7675 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50 mm (1.97 inch)
View Details
480-10 OD4 Bandpass Filter - 7398 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
389-24 OD6 ULTRA Bandpass Filter - 7202 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
515.5-2 OD6 Ultra Narrow Bandpass Filter - 7778 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details