Allied Machine & Engineering Corp. T-A® Holders Standard Length 24050S-005I

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dover, OH, USA
T-A® Holders Standard Length
24050S-005I
T-A® Holders Standard Length 24050S-005I
Datasheet

Technical Specifications

  Allied Machine & Engineering Corp.
Product Category Drill Bits
Product Number 24050S-005I
Product Name T-A® Holders Standard Length
Product Drill
Units Fractional
Drill Type Twist; Spade Drill
Features Coolant Channel
Rotation RightHand
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 1238516 - RS Components, Ltd.
Specs
Units Metric
Designation 25mm
Diameter 0.787 to 0.984 inch (20.0 to 25.0 mm)
View Details
Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Allied Machine & Engineering Corp.
Specs
Product Drill
Units Fractional
Drill Type Twist; Spade Drill
View Details
Boring Bit - 149H2-3 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Shank 0.438 inch (11.1 mm)
OAL 5.00 inch (127 mm)
View Details