T-A® Structural Steel Drilling System is designed for use on structural steel materials, this system delivers outstanding performance and durability.TiAlN insert coating increases tool life while providing better hole tolerances.
| Allied Machine & Engineering Corp. | |
|---|---|
| Product Category | Drill Bits |
| Product Number | 24025H-004IS112 |
| Product Name | Structural Steel Holder |
| Product | Drill |
| Units | Fractional |
| Drill Type | Twist |
| Features | Coolant Channel |
| Rotation | RightHand |