Allied Machine & Engineering Corp. Short Taper Shank Holder 21561-0005

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dover, OH, USA
Short Taper Shank Holder
21561-0005
Short Taper Shank Holder 21561-0005
Datasheet

Technical Specifications

  Allied Machine & Engineering Corp.
Product Category Drill Bits
Product Number 21561-0005
Product Name Short Taper Shank Holder
Product Drill
Units Fractional
Drill Type Twist; Spade Drill
Features Coolant Channel
Rotation RightHand
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749052 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.575 inch (40.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
EcoCut Classic Straight Shank - 11065107 - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details
Wood Spade Bit - 33A-7/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Spade Drill; Wood Bit
Shank Hex
View Details