Allied Machine & Engineering Corp. Ecocut Mini 11109379

Description
EcoCut can perform up to four operations with one tool. The EcoCut tool can be used for drilling, boring applications, facing operations and standard turning operations.
Description
EcoCut can perform up to four operations with one tool. The EcoCut tool can be used for drilling, boring applications, facing operations and standard turning operations.

Suppliers

Company
Product
Description
Supplier Links
Ecocut Mini - 11109379 - Allied Machine & Engineering Corp.
Dover, OH, USA
Ecocut Mini
11109379
Ecocut Mini 11109379
EcoCut can perform up to four operations with one tool. The EcoCut tool can be used for drilling, boring applications, facing operations and standard turning operations.

EcoCut can perform up to four operations with one tool. The EcoCut tool can be used for drilling, boring applications, facing operations and standard turning operations.

Technical Specifications

  Allied Machine & Engineering Corp.
Product Category Drill Bits
Product Number 11109379
Product Name Ecocut Mini
Product Drill
Units Fractional
Drill Type Twist
Rotation RightHand
Cutting Application General Purpose; Aluminum; Stainless; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216123 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.299 inch (33.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Carbide Tipped, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Allied Machine & Engineering Corp.
Specs
Product Drill
Units Fractional
Drill Type Twist; Spade Drill
View Details
Wood Spade Bit - 33A-3/4 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Spade Drill; Wood Bit
Shank Hex
View Details